Pulse Electronics Corporation Fixed Inductors AWVF002520122R2T00

Description
2.2µH Shielded Inductor 1.8A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.8A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF002520122R2T00TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.8A 80mOhm Max 1008 (2520 Metric)

2.2µH Shielded Inductor 1.8A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF002520122R2T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers