Pulse Electronics Corporation Fixed Inductors AWVF00252012150M00

Description
15µH Shielded Inductor 620mA 570mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 620mA 570mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00252012150M00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 620mA 570mOhm Max 1008 (2520 Metric)

15µH Shielded Inductor 620mA 570mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVF00252012150M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532263R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details