Pulse Electronics Corporation Fixed Inductors AWVC006060453R3T00

Description
3.3µH Shielded Inductor 3.9A 22mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 3.9A 22mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC006060453R3T00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 3.9A 22mOhm 2424 (6060 Metric)

3.3µH Shielded Inductor 3.9A 22mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC006060453R3T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details