Pulse Electronics Corporation Fixed Inductors AWVC00606045100M00

Description
10µH Shielded Inductor 2.3A 60mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.3A 60mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC00606045100M00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.3A 60mOhm 2424 (6060 Metric)

10µH Shielded Inductor 2.3A 60mOhm 2424 (6060 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC00606045100M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details