Pulse Electronics Corporation Fixed Inductors AWVC005050403R3M00

Description
3.3µH Shielded Inductor 3.7A 26mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 3.7A 26mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC005050403R3M00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 3.7A 26mOhm Max 2020 (5050 Metric)

3.3µH Shielded Inductor 3.7A 26mOhm Max 2020 (5050 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWVC005050403R3M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 3.7A 26 MOHM SMD

FIXED IND 3.3UH 3.7A 26 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AWVC005050403R3M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 3.7A 26 MOHM SMD

FIXED IND 3.3UH 3.7A 26 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC005050403R3M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details