Pulse Electronics Corporation Fixed Inductors AWVC00505040221T00

Description
220µH Shielded Inductor 450mA 1.45Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
220µH Shielded Inductor 450mA 1.45Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC00505040221T00TR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 450mA 1.45Ohm Max 2020 (5050 Metric)

220µH Shielded Inductor 450mA 1.45Ohm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC00505040221T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details