Pulse Electronics Corporation Fixed Inductors AWVC005050401R5T00

Description
1.5µH Shielded Inductor 4.8A 14mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 4.8A 14mOhm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC005050401R5T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 4.8A 14mOhm Max 2020 (5050 Metric)

1.5µH Shielded Inductor 4.8A 14mOhm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC005050401R5T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details