Pulse Electronics Corporation Fixed Inductors AWVC00505040151M00

Description
150µH Shielded Inductor 520mA 1.18Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet
Description
150µH Shielded Inductor 520mA 1.18Ohm Max 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC00505040151M00TR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Inductor 520mA 1.18Ohm Max 2020 (5050 Metric)

150µH Shielded Inductor 520mA 1.18Ohm Max 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC00505040151M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details