Pulse Electronics Corporation Fixed Inductors AWVC002016124R7M00

Description
4.7µH Shielded Inductor 810mA 330mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 810mA 330mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC002016124R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 810mA 330mOhm Max 0806 (2016 Metric)

4.7µH Shielded Inductor 810mA 330mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC002016124R7M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details