Pulse Electronics Corporation Fixed Inductors AWVC00201612220T00

Description
22µH Shielded Inductor 360mA 1.4Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 360mA 1.4Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC00201612220T00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 360mA 1.4Ohm Max 0806 (2016 Metric)

22µH Shielded Inductor 360mA 1.4Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC00201612220T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
Chokes - 1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details