Pulse Electronics Corporation Fixed Inductors AWVC002016106R8T00

Description
6.8µH Shielded Inductor 630mA 640mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 630mA 640mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC002016106R8T00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 630mA 640mOhm Max 0806 (2016 Metric)

6.8µH Shielded Inductor 630mA 640mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC002016106R8T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data