Pulse Electronics Corporation Fixed Inductors AWVC00201610150T00

Description
15µH Shielded Inductor 370mA 1.5Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 370mA 1.5Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVC00201610150T00TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 370mA 1.5Ohm Max 0806 (2016 Metric)

15µH Shielded Inductor 370mA 1.5Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWVC00201610150T00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details