Pulse Electronics Corporation Fixed Inductors AWHP00161008R25H00

Description
250nH Unshielded Wirewound Inductor 240mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
250nH Unshielded Wirewound Inductor 240mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHP00161008R25H00TR-ND - DigiKey
Thief River Falls, MN, United States
250nH Unshielded Wirewound Inductor 240mA 3Ohm Max 0603 (1608 Metric)

250nH Unshielded Wirewound Inductor 240mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHP00161008R25H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers