Pulse Electronics Corporation Fixed Inductors AWHP0016100822NJ00

Description
22nH Unshielded Wirewound Inductor 850mA 195mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 850mA 195mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHP0016100822NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 850mA 195mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 850mA 195mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHP0016100822NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers