Pulse Electronics Corporation Fixed Inductors AWHP001107067N5G00

Description
7.5nH Unshielded Wirewound Inductor 1.4A 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 1.4A 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHP001107067N5G00TR-ND - DigiKey
Thief River Falls, MN, United States
7.5nH Unshielded Wirewound Inductor 1.4A 130mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 1.4A 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHP001107067N5G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0023 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers