Pulse Electronics Corporation Fixed Inductors AWHP0011070643NH00

Description
43nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHP0011070643NH00TR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 450mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHP0011070643NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details