Pulse Electronics Corporation Fixed Inductors AWHP0011070626NJ00

Description
26nH Unshielded Wirewound Inductor 700mA 275mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
26nH Unshielded Wirewound Inductor 700mA 275mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHP0011070626NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
26nH Unshielded Wirewound Inductor 700mA 275mOhm Max 0402 (1005 Metric)

26nH Unshielded Wirewound Inductor 700mA 275mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHP0011070626NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details