Pulse Electronics Corporation Fixed Inductors AWCS00372822R62J00

Description
620nH Unshielded Wirewound Inductor 460mA 1.58Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
620nH Unshielded Wirewound Inductor 460mA 1.58Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00372822R62J00TR-ND - DigiKey
Thief River Falls, MN, United States
620nH Unshielded Wirewound Inductor 460mA 1.58Ohm Max 1210 (3225 Metric)

620nH Unshielded Wirewound Inductor 460mA 1.58Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00372822R62J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
Surface Mount Inductors - 2126004 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Q Factor 30
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details