Pulse Electronics Corporation Fixed Inductors AWCS003728221R2J00

Description
1.2µH Unshielded Wirewound Inductor 300mA 3.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 300mA 3.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS003728221R2J00TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 300mA 3.2Ohm Max 1210 (3225 Metric)

1.2µH Unshielded Wirewound Inductor 300mA 3.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS003728221R2J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details