Pulse Electronics Corporation Fixed Inductors AWCS00292821R91K00

Description
910nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
910nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00292821R91K00TR-ND - DigiKey
Thief River Falls, MN, United States
910nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00292821R91K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details