Pulse Electronics Corporation Fixed Inductors AWCS00231715R39G00

Description
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00231715R39G00TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00231715R39G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers