Pulse Electronics Corporation Fixed Inductors AWCS00231715R25G00

Description
250nH Unshielded Wirewound Inductor 350mA 1.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
250nH Unshielded Wirewound Inductor 350mA 1.2Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00231715R25G00TR-ND - DigiKey
Thief River Falls, MN, United States
250nH Unshielded Wirewound Inductor 350mA 1.2Ohm Max 0805 (2012 Metric)

250nH Unshielded Wirewound Inductor 350mA 1.2Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00231715R25G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details