Pulse Electronics Corporation Fixed Inductors AWCS00231715R15J00

Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00231715R15J00TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWCS00231715R15J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 400MA 560 MOHM

FIXED IND 150NH 400MA 560 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWCS00231715R15J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 400MA 560 MOHM

FIXED IND 150NH 400MA 560 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00231715R15J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details