Pulse Electronics Corporation Fixed Inductors AWCS002317154R7J00

Description
4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS002317154R7J00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 90mA 6.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS002317154R7J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details