Pulse Electronics Corporation Fixed Inductors AWCS0023171533NJ00

Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0023171533NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0023171533NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data