Pulse Electronics Corporation Fixed Inductors AWCS002317151R8K00

Description
1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS002317151R8K00TR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max 0805 (2012 Metric)

1.8µH Unshielded Wirewound Inductor 170mA 2.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS002317151R8K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126028 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
Specs
Application RF Choke
View Details