Pulse Electronics Corporation Fixed Inductors AWCS0023171512NG00

Description
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0023171512NG00TR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)

12nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0023171512NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details