Pulse Electronics Corporation Fixed Inductors AWCS00161008R39G00

Description
390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00161008R39G00TR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)

390nH Unshielded Wirewound Inductor 100mA 4.35Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00161008R39G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A106110TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details