Pulse Electronics Corporation Fixed Inductors AWCS00161008R10G00

Description
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00161008R10G00TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00161008R10G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers