Pulse Electronics Corporation Fixed Inductors AWCS001610089N1H00

Description
9.1nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS001610089N1H00TR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)

9.1nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS001610089N1H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers