Pulse Electronics Corporation Fixed Inductors AWCS00120707R18G00

Description
180nH Unshielded Wirewound Inductor 50mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 50mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00120707R18G00TR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 50mA 2.7Ohm Max 0402 (1005 Metric)

180nH Unshielded Wirewound Inductor 50mA 2.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00120707R18G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers