Pulse Electronics Corporation Fixed Inductors AWCS00120707R10H00

Description
100nH Unshielded Wirewound Inductor 30mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 30mA 2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS00120707R10H00TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 30mA 2Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 30mA 2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS00120707R10H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details