9nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)
FIXED IND 9NH 680MA 100 MOHM SMD
FIXED IND 9NH 680MA 100 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-AWCS001207079N0J00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |