Pulse Electronics Corporation Fixed Inductors AWCS001207078N2J00

Description
8.2nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS001207078N2J00TR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS001207078N2J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details