Pulse Electronics Corporation Fixed Inductors AWCS001207074N7J00

Description
4.7nH Unshielded Wirewound Inductor 640mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 640mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS001207074N7J00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Wirewound Inductor 640mA 130mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 640mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS001207074N7J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details