Pulse Electronics Corporation Fixed Inductors AWCS0012070743NK00

Description
43nH Unshielded Wirewound Inductor 100mA 810mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 100mA 810mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0012070743NK00TR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 100mA 810mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 100mA 810mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0012070743NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details