Pulse Electronics Corporation Fixed Inductors AWCS0012070733NJ00

Description
33nH Unshielded Wirewound Inductor 400mA 400mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 400mA 400mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0012070733NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 400mA 400mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 400mA 400mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AWCS0012070733NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 400MA 400 MOHM

FIXED IND 33NH 400MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWCS0012070733NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 400MA 400 MOHM

FIXED IND 33NH 400MA 400 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0012070733NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402CS-4N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details