Pulse Electronics Corporation Fixed Inductors AWCS0012070720NJ00

Description
20nH Unshielded Wirewound Inductor 420mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Wirewound Inductor 420mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0012070720NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Wirewound Inductor 420mA 250mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 420mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0012070720NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers