Pulse Electronics Corporation Fixed Inductors AWCS0012070713NJ00

Description
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0012070713NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 440mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0012070713NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers