Pulse Electronics Corporation Fixed Inductors AWCM00161008R27G00

Description
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM00161008R27G00TR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)

270nH Unshielded Wirewound Inductor 110mA 3.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM00161008R27G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers