Pulse Electronics Corporation Fixed Inductors AWCM00161008R15J00

Description
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM00161008R15J00TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

150nH Unshielded Wirewound Inductor 160mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM00161008R15J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details