Pulse Electronics Corporation Fixed Inductors AWCM001610089N5H00

Description
9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM001610089N5H00TR-ND - DigiKey
Thief River Falls, MN, United States
9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

9.5nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM001610089N5H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data