Pulse Electronics Corporation Fixed Inductors AWCM0016100882NJ00

Description
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM0016100882NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM0016100882NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-36274532264R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details