Pulse Electronics Corporation Fixed Inductors AWCM0016100868NJ00

Description
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM0016100868NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 340mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM0016100868NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125972 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
Specs
Application RF Choke
View Details