Pulse Electronics Corporation Fixed Inductors AWCM001610084N7H00

Description
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM001610084N7H00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM001610084N7H00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers