Pulse Electronics Corporation Fixed Inductors AWCM00110605R10G00

Description
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM00110605R10G00TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM00110605R10G00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers