Pulse Electronics Corporation Fixed Inductors AWCM0011060575NG00

Description
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM0011060575NG00TR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM0011060575NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers