Pulse Electronics Corporation Fixed Inductors AWCM001106055N1J00

Description
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM001106055N1J00TR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM001106055N1J00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details