Pulse Electronics Corporation Fixed Inductors AWCM001106052N4C00

Description
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM001106052N4C00TR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM001106052N4C00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details