Pulse Electronics Corporation Fixed Inductors ASCQ000603032N9B00

Description
2.9nH Shielded Multilayer Inductor 480mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.9nH Shielded Multilayer Inductor 480mA 220mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCQ000603032N9B00TR-ND - DigiKey
Thief River Falls, MN, United States
2.9nH Shielded Multilayer Inductor 480mA 220mOhm Max 0201 (0603 Metric)

2.9nH Shielded Multilayer Inductor 480mA 220mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCQ000603032N9B00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details